Texas Instruments Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AXC4T774RSVR

Description
Win Source Part Number: 1256053-SN74AXC4T774 RSVR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AXC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 310Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.65 V ~ 3.6 V Voltage - VCCB: 0.65 V ~ 3.6 V Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AXC4T774RSVR CT,296-SN74AXC4T774R SVRTR,296-SN74AXC4T7 74RSVRDKR Base Product Number: 74AXC4T774
Request a Quote Datasheet
Description
Win Source Part Number: 1256053-SN74AXC4T774 RSVR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AXC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 310Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.65 V ~ 3.6 V Voltage - VCCB: 0.65 V ~ 3.6 V Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AXC4T774RSVR CT,296-SN74AXC4T774R SVRTR,296-SN74AXC4T7 74RSVRDKR Base Product Number: 74AXC4T774
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256053-SN74AXC4T774RSVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256053-SN74AXC4T774RSVR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256053-SN74AXC4T774RSVR
Win Source Part Number: 1256053-SN74AXC4T774 RSVR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AXC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 310Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.65 V ~ 3.6 V Voltage - VCCB: 0.65 V ~ 3.6 V Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AXC4T774RSVR CT,296-SN74AXC4T774R SVRTR,296-SN74AXC4T7 74RSVRDKR Base Product Number: 74AXC4T774

Win Source Part Number: 1256053-SN74AXC4T774RSVR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AXC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 310Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 0.65 V ~ 3.6 V
Voltage - VCCB: 0.65 V ~ 3.6 V
Package / Case: 16-UFQFN
Supplier Device Package: 16-UQFN (2.6x1.8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AXC4T774RSVRCT,296-SN74AXC4T774RSVRTR,296-SN74AXC4T774RSVRDKR
Base Product Number: 74AXC4T774

Buy Now Datasheet
Translators, Level Shifters - SN74AXC4T774RSVR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
SN74AXC4T774RSVR
Translators, Level Shifters SN74AXC4T774RSVR
IC LOGIC BUFFER/DRIVER

IC LOGIC BUFFER/DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 1256053-SN74AXC4T774RSVR SN74AXC4T774RSVR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Package Type 16-UFQFN Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1597665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC
View Details
2.4GHZ Rf Amplifier - 860-BGA622E6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
Package Type Bulk
View Details
3 suppliers
DC - 30 GHz (L, S, C, X, Ku, K, Ka Band) Distributed Driver Amplifier - CMD292 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Die
Operating Range Military
View Details
2 suppliers