Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AXC4T774BQBR

Description
Win Source Part Number: 1259694-SN74AXC4T774 BQBR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AXC Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 0.65V ~ 3.6V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AXC4T774BQBR DKR,296-SN74AXC4T774 BQBRCT,296-SN74AXC4T 774BQBRTR Base Product Number: 74AXC4T774
Request a Quote
Description
Win Source Part Number: 1259694-SN74AXC4T774 BQBR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AXC Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 0.65V ~ 3.6V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AXC4T774BQBR DKR,296-SN74AXC4T774 BQBRCT,296-SN74AXC4T 774BQBRTR Base Product Number: 74AXC4T774
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259694-SN74AXC4T774BQBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259694-SN74AXC4T774BQBR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259694-SN74AXC4T774BQBR
Win Source Part Number: 1259694-SN74AXC4T774 BQBR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AXC Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 0.65V ~ 3.6V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AXC4T774BQBR DKR,296-SN74AXC4T774 BQBRCT,296-SN74AXC4T 774BQBRTR Base Product Number: 74AXC4T774

Win Source Part Number: 1259694-SN74AXC4T774BQBR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AXC
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Supply: 0.65V ~ 3.6V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (2.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AXC4T774BQBRDKR,296-SN74AXC4T774BQBRCT,296-SN74AXC4T774BQBRTR
Base Product Number: 74AXC4T774

Buy Now
Buffers, Drivers, Receivers, Transceivers - SN74AXC4T774BQBR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74AXC4T774BQBR
Buffers, Drivers, Receivers, Transceivers SN74AXC4T774BQBR
IC TRANSCEIVER HALF 4/4 16WQFN

IC TRANSCEIVER HALF 4/4 16WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Transceivers Telemetry Receivers and Telemetry Transmitters
Product Number 1259694-SN74AXC4T774BQBR SN74AXC4T774BQBR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Radio Modules - CMD-HHLR-433-MD - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 434 MHz
View Details
2 suppliers
Midland UHF Radio - RF313 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Device Type Transmitter
Applications Mobile / Wireless Systems
Package Type Unit
View Details
Radio Tension Monitoring System - RTM - FMS USA, Inc.
Specs
Applications Rotating Machinery
Package Type Unit
Features Antenna Connector; LED Indicators
View Details