Win Source Part Number: 964136-SN74AXC2T45DT
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 2
Voltage - Supply: 0.65V ~ 3.6V
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: 8-X2SON (1.35x0.8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AXC2T45DTMRD
Base Product Number: 74AXC2T45
Transceiver, Non-Inverting 1 Element 2 Bit per Element Tri-State, Non-Inverted Output 8-X2SON (1.35x0.8)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 964136-SN74AXC2T45DTMR | SN74AXC2T45DTMR |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 8-XFDFN Exposed Pad |