TRANSCEIVER W/ VOLT TRANSLATION, SOT-563; Logic Device Type:Transceiver, Translating, Non Inverting; Logic Family / Base Number:74AXC1T45; Logic Case Style:SOT-563; No. of Pins:6Pins; Supply Voltage Min:650mV; Supply Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9273 |
| Product Name | Transceiver W/ Volt Translation, Sot-563; Logic Device Type Texas Instruments |