NON INVERTING TRANSCEIVER, SC-70-6; Logic Family / Base Number:74AXC1T45; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:650mV; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
NON INVERTING TRANSCEIVER, SC-70-6; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74AXC1T45; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:650mV; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 52AC7287 |
| Product Name | Non Inverting Transceiver, Sc-70-6; Logic Family / Base Number Texas Instruments |