TRANSCEIVER W/ VOLT TRANSLATION, SOT-23; Logic Family / Base Number:74AXC1T45; Logic Device Type:Transceiver, Translating; Logic Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:650mV; Supply Voltage Max:3.6V; Product Range:-RoHS Compliant: Yes
TRANSCEIVER W/ VOLT TRANSLATION, SOT-23; Logic Device Type:Transceiver, Translating, Non Inverting; Logic Family / Base Number:74AXC1T45; Logic Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:650mV; Supply Voltage Max:3.6V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 48AC7264 |
| Product Name | Transceiver W/ Volt Translation, Sot-23; Logic Family / Base Number Texas Instruments |