TRANSCEIVER, NON-INVERT, TSSOP-24; Logic Family / Base Number:74AVC8T245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
TX & LEVEL TRANSCEIVER, 8CIRCUIT, TSSOP-24; Logic Family / Base Number:74AVC8T245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH1480 |
| Product Name | Transceiver, Non-Invert, Tssop-24; Logic Family / Base Number Texas Instruments |