Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AVCH8T245DGVR SN74AVCH8T245DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254142-SN74AVCH8T24 5DGVR Series: 74AVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TFSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 320Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Family Name: SN74AVCH8T245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): 74AVCH8T245PWRG43; SN74AVCH8T245RHLR; SN74AVCH8T245RGYR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254142-SN74AVCH8T24 5DGVR Series: 74AVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TFSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 320Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Family Name: SN74AVCH8T245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): 74AVCH8T245PWRG43; SN74AVCH8T245RHLR; SN74AVCH8T245RGYR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AVCH8T245DGVR - 1254142-SN74AVCH8T245DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AVCH8T245DGVR
1254142-SN74AVCH8T245DGVR
Logic - Logic - Translators, Level Shifters - SN74AVCH8T245DGVR 1254142-SN74AVCH8T245DGVR
Manufacturer: Texas Instruments Win Source Part Number: 1254142-SN74AVCH8T24 5DGVR Series: 74AVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TFSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 320Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Family Name: SN74AVCH8T245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): 74AVCH8T245PWRG43; SN74AVCH8T245RHLR; SN74AVCH8T245RGYR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254142-SN74AVCH8T245DGVR
Series: 74AVCH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TFSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Data Rate: 320Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.2V ~ 3.6V
Voltage - VCCB: 1.2V ~ 3.6V
Family Name: SN74AVCH8T245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TVSOP
Alternative Parts (Cross-Reference): 74AVCH8T245PWRG43; SN74AVCH8T245RHLR; SN74AVCH8T245RGYR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC BUS TRANSCVR 8BIT 24TVSOP - 815-SN74AVCH8T245DGVR - Utmel Electronic Limited
Hong Kong, China
IC BUS TRANSCVR 8BIT 24TVSOP
815-SN74AVCH8T245DGVR
IC BUS TRANSCVR 8BIT 24TVSOP 815-SN74AVCH8T245DGVR
IC BUS TRANSCVR 8BIT 24TVSOP

IC BUS TRANSCVR 8BIT 24TVSOP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74AVCH8T245DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AVCH8T245DGVR
Buffers, Drivers, Receivers, Transceivers SN74AVCH8T245DGVR
Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-TVSOP

Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-TVSOP

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1254142-SN74AVCH8T245DGVR 815-SN74AVCH8T245DGVR SN74AVCH8T245DGVR
Product Name Logic - Logic - Translators, Level Shifters - SN74AVCH8T245DGVR IC BUS TRANSCVR 8BIT 24TVSOP Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 24-TFSOP (0.173, 4.40mm Width) Surface Mount; 24-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details