No. of Inputs:4Inputs; Output Current:12mA; Propagation Delay:2.9ns; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | 15AC0430 |
| Product Name | No. Of Inputs Texas Instruments |
| Features | RoHS |