Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AVCH4T245DGVR

Description
IC TRANSLATION TXRX 3.6V 16TVSOP
Datasheet
Description
IC TRANSLATION TXRX 3.6V 16TVSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AVCH4T245DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AVCH4T245DGVR
Logic - Buffers, Drivers, Receivers, Transceivers SN74AVCH4T245DGVR
IC TRANSLATION TXRX 3.6V 16TVSOP

IC TRANSLATION TXRX 3.6V 16TVSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AVCH4T245DGVR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LE1-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS33DM/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - 336-5496-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details