Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AVCH4T245DGVR

Description
Win Source Part Number: 1094917-SN74AVCH4T24 5DGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AVCH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 1.2V ~ 3.6V Package / Case: 16-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): FXL2SD106BQX; SN74AVC4T245DGVR; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74AVCH4T245DGVRE4-N DR,-296-18055-1,-SN7 4AVCH4T245DGVR-NDR,- 296-18055-1-ND,296-1 8055-1,74AVCH4T245DG VRG4,74AVCH4T245DGVR E4,-74AVCH4T245DGVRG 4,296-18055-6,74AVCH 4T245DGVRE4-ND,296-1 8055-2,74AVCH4T245DG VRG4-ND,-74AVCH4T245 DGVRE4,-74AVCH4T245D GVRG4-NDR,2156-SN74A VCH4T245DGVR,TEXTISS N74AVCH4T245DGVR Base Product Number: 74AVCH4T245
Request a Quote Datasheet
Description
Win Source Part Number: 1094917-SN74AVCH4T24 5DGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AVCH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 1.2V ~ 3.6V Package / Case: 16-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): FXL2SD106BQX; SN74AVC4T245DGVR; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74AVCH4T245DGVRE4-N DR,-296-18055-1,-SN7 4AVCH4T245DGVR-NDR,- 296-18055-1-ND,296-1 8055-1,74AVCH4T245DG VRG4,74AVCH4T245DGVR E4,-74AVCH4T245DGVRG 4,296-18055-6,74AVCH 4T245DGVRE4-ND,296-1 8055-2,74AVCH4T245DG VRG4-ND,-74AVCH4T245 DGVRE4,-74AVCH4T245D GVRG4-NDR,2156-SN74A VCH4T245DGVR,TEXTISS N74AVCH4T245DGVR Base Product Number: 74AVCH4T245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1094917-SN74AVCH4T245DGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1094917-SN74AVCH4T245DGVR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1094917-SN74AVCH4T245DGVR
Win Source Part Number: 1094917-SN74AVCH4T24 5DGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AVCH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 1.2V ~ 3.6V Package / Case: 16-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): FXL2SD106BQX; SN74AVC4T245DGVR; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74AVCH4T245DGVRE4-N DR,-296-18055-1,-SN7 4AVCH4T245DGVR-NDR,- 296-18055-1-ND,296-1 8055-1,74AVCH4T245DG VRG4,74AVCH4T245DGVR E4,-74AVCH4T245DGVRG 4,296-18055-6,74AVCH 4T245DGVRE4-ND,296-1 8055-2,74AVCH4T245DG VRG4-ND,-74AVCH4T245 DGVRE4,-74AVCH4T245D GVRG4-NDR,2156-SN74A VCH4T245DGVR,TEXTISS N74AVCH4T245DGVR Base Product Number: 74AVCH4T245

Win Source Part Number: 1094917-SN74AVCH4T245DGVR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AVCH
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Translation Transceiver
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 1.2V ~ 3.6V
Package / Case: 16-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): FXL2SD106BQX; SN74AVC4T245DGVR;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -74AVCH4T245DGVRE4-NDR,-296-18055-1,-SN74AVCH4T245DGVR-NDR,-296-18055-1-ND,296-18055-1,74AVCH4T245DGVRG4,74AVCH4T245DGVRE4,-74AVCH4T245DGVRG4,296-18055-6,74AVCH4T245DGVRE4-ND,296-18055-2,74AVCH4T245DGVRG4-ND,-74AVCH4T245DGVRE4,-74AVCH4T245DGVRG4-NDR,2156-SN74AVCH4T245DGVR,TEXTISSN74AVCH4T245DGVR
Base Product Number: 74AVCH4T245

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1094917-SN74AVCH4T245DGVR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 1.2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1108PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74AHC2G125DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details