Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AVCH4T245D

Description
Win Source Part Number: 1259699-SN74AVCH4T24 5D Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AVCH Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 1.2V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AVCH4T245DG4,SN7 4AVCH4T245DE4,SN74AV CH4T245DG4,TEXTISSN7 4AVCH4T245D,SN74AVCH 4T245DE4,2156-SN74AV CH4T245D Base Product Number: 74AVCH4T245
Request a Quote Datasheet
Description
Win Source Part Number: 1259699-SN74AVCH4T24 5D Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AVCH Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 1.2V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AVCH4T245DG4,SN7 4AVCH4T245DE4,SN74AV CH4T245DG4,TEXTISSN7 4AVCH4T245D,SN74AVCH 4T245DE4,2156-SN74AV CH4T245D Base Product Number: 74AVCH4T245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259699-SN74AVCH4T245D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259699-SN74AVCH4T245D
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259699-SN74AVCH4T245D
Win Source Part Number: 1259699-SN74AVCH4T24 5D Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AVCH Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 1.2V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AVCH4T245DG4,SN7 4AVCH4T245DE4,SN74AV CH4T245DG4,TEXTISSN7 4AVCH4T245D,SN74AVCH 4T245DE4,2156-SN74AV CH4T245D Base Product Number: 74AVCH4T245

Win Source Part Number: 1259699-SN74AVCH4T245D
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AVCH
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Translation Transceiver
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 1.2V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AVCH4T245DG4,SN74AVCH4T245DE4,SN74AVCH4T245DG4,TEXTISSN74AVCH4T245D,SN74AVCH4T245DE4,2156-SN74AVCH4T245D
Base Product Number: 74AVCH4T245

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1259699-SN74AVCH4T245D
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 1.2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2982ELWTR-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
PMIC - PMIC - Gate Drivers - 1EDI20I12AFXUMA1 - 760765-1EDI20I12AFXUMA1 - Win Source Electronics
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 3.5 amps
View Details
5 suppliers