Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AVCH24T245GRGR

Description
Win Source Part Number: 1259700-SN74AVCH24T2 45GRGR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AVCH Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 6 Number of Bits per Element: 4 Voltage - Supply: 1.2V ~ 3.6V Package / Case: 83-VFBGA Supplier Device Package: 83-BGA Microstar Junior (10x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AVCH24T245G RGR,296-17663-2,296- 17663-1,296-17663-1R ,296-17663-2R,-296-1 7663-1,TEXTISSN74AVC H24T245GRGR,-296-176 63-1,-SN74AVCH24T245 GRGRR Base Product Number: SN74AVC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259700-SN74AVCH24T2 45GRGR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AVCH Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 6 Number of Bits per Element: 4 Voltage - Supply: 1.2V ~ 3.6V Package / Case: 83-VFBGA Supplier Device Package: 83-BGA Microstar Junior (10x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AVCH24T245G RGR,296-17663-2,296- 17663-1,296-17663-1R ,296-17663-2R,-296-1 7663-1,TEXTISSN74AVC H24T245GRGR,-296-176 63-1,-SN74AVCH24T245 GRGRR Base Product Number: SN74AVC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259700-SN74AVCH24T245GRGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259700-SN74AVCH24T245GRGR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259700-SN74AVCH24T245GRGR
Win Source Part Number: 1259700-SN74AVCH24T2 45GRGR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AVCH Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 6 Number of Bits per Element: 4 Voltage - Supply: 1.2V ~ 3.6V Package / Case: 83-VFBGA Supplier Device Package: 83-BGA Microstar Junior (10x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AVCH24T245G RGR,296-17663-2,296- 17663-1,296-17663-1R ,296-17663-2R,-296-1 7663-1,TEXTISSN74AVC H24T245GRGR,-296-176 63-1,-SN74AVCH24T245 GRGRR Base Product Number: SN74AVC Product Status: Obsolete

Win Source Part Number: 1259700-SN74AVCH24T245GRGR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AVCH
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Translation Transceiver
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 6
Number of Bits per Element: 4
Voltage - Supply: 1.2V ~ 3.6V
Package / Case: 83-VFBGA
Supplier Device Package: 83-BGA Microstar Junior (10x4.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AVCH24T245GRGR,296-17663-2,296-17663-1,296-17663-1R,296-17663-2R,-296-17663-1,TEXTISSN74AVCH24T245GRGR,-296-17663-1,-SN74AVCH24T245GRGRR
Base Product Number: SN74AVC
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1259700-SN74AVCH24T245GRGR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 1.2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - CLC001AJE-TR13TR-ND - DigiKey
Specs
Supply Voltage 3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
 - 74LVC2G126GN,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1116
Packing Method Tape Reel; Tape & Reel; Other
View Details