TRANSCEIVER, NON-INVERT, SOT-23-6; Logic Family / Base Number:-; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Logic IC Family:74AVC; LogicRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9253 |
| Product Name | Transceiver, Non-Invert, Sot-23-6; Logic Family / Base Number Texas Instruments |