Manufacturer: Texas Instruments
Win Source Part Number: 065382-SN74AVCH16T24
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 380Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.2V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TVSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 065382-SN74AVCH16T245VR |
| Product Name | Logic - Logic - Translators, Level Shifters - SN74AVCH16T245VR |
| Package | 48-TVSOP |