NON INVERTING TRANSCEIVER, TSSOP-48; Logic Family / Base Number:74AVC16245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:1.4V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
NON INVERTING TRANSCEIVER, TSSOP-48; LOG; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74AVC16245; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:1.4V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 83C7531 |
| Product Name | Non Inverting Transceiver, Tssop-48; Logic Family / Base Number Texas Instruments |