Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AVCA406ZQCR SN74AVCA406ZQCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 125786-SN74AVCA406ZQ CR Packaging: Reel - TR Features: SIM Card Interface Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-BGA MICROSTAR JUNIOR (4x4) Alternative Parts (Cross-Reference): SN74AVCA406GQCR; SN74AVCA406GQC; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 125786-SN74AVCA406ZQ CR Packaging: Reel - TR Features: SIM Card Interface Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-BGA MICROSTAR JUNIOR (4x4) Alternative Parts (Cross-Reference): SN74AVCA406GQCR; SN74AVCA406GQC; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AVCA406ZQCR - 125786-SN74AVCA406ZQCR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AVCA406ZQCR
125786-SN74AVCA406ZQCR
Logic - Logic - Translators, Level Shifters - SN74AVCA406ZQCR 125786-SN74AVCA406ZQCR
Manufacturer: Texas Instruments Win Source Part Number: 125786-SN74AVCA406ZQ CR Packaging: Reel - TR Features: SIM Card Interface Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-BGA MICROSTAR JUNIOR (4x4) Alternative Parts (Cross-Reference): SN74AVCA406GQCR; SN74AVCA406GQC; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 125786-SN74AVCA406ZQCR
Packaging: Reel - TR
Features: SIM Card Interface
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.4V to 3.6V
Voltage - VCCB: 1.4V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-BGA MICROSTAR JUNIOR (4x4)
Alternative Parts (Cross-Reference): SN74AVCA406GQCR; SN74AVCA406GQC;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 125786-SN74AVCA406ZQCR
Product Name Logic - Logic - Translators, Level Shifters - SN74AVCA406ZQCR
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 2448572 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details