Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AVCA406LZQSR SN74AVCA406LZQSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029950-SN74AVCA406LZ QSR Packaging: Reel - TR Features: SIM Card Interface Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-BGA MICROSTAR JUNIOR (3x3) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029950-SN74AVCA406LZ QSR Packaging: Reel - TR Features: SIM Card Interface Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-BGA MICROSTAR JUNIOR (3x3) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AVCA406LZQSR - 029950-SN74AVCA406LZQSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AVCA406LZQSR
029950-SN74AVCA406LZQSR
Logic - Logic - Translators, Level Shifters - SN74AVCA406LZQSR 029950-SN74AVCA406LZQSR
Manufacturer: Texas Instruments Win Source Part Number: 029950-SN74AVCA406LZ QSR Packaging: Reel - TR Features: SIM Card Interface Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-BGA MICROSTAR JUNIOR (3x3) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029950-SN74AVCA406LZQSR
Packaging: Reel - TR
Features: SIM Card Interface
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.2V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-BGA MICROSTAR JUNIOR (3x3)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 029950-SN74AVCA406LZQSR
Product Name Logic - Logic - Translators, Level Shifters - SN74AVCA406LZQSR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products