NON INVERTING BUS TRANSCEIVER, TSSOP-24;; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74AVC8T245; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7484 |
| Product Name | Non Inverting Bus Transceiver, Tssop-24;; Logic Device Type Texas Instruments |