IC, 8BIT BUS TRANSCEIVER DUAL, SMD; No. of Channels:2Channels; Output Current:12mA; Logic Type:Bus Transceiver; Input Level:-; No. of Pins:24Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7483 |
| Product Name | Ic, 8Bit Bus Transceiver Dual, Smd; No. Of Channels Texas Instruments |