TRANSCEIVER W/ VOLT TRANSLATION, TVSOP24; Logic Device Type:Transceiver, Translating; Logic Family / Base Number:74AVC8T245; Logic Case Style:TVSOP; No. of Pins:24Pins; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7482 |
| Product Name | Transceiver W/ Volt Translation, Tvsop24; Logic Device Type Texas Instruments |