Texas Instruments Buffers, Drivers, Receivers, Transceivers SN74AVC8T245DGVR-P

Description
Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-TVSOP
Description
Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-TVSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AVC8T245DGVR-P is an 8-bit dual-supply bus transceiver designed for configurable voltage translation with 3-state outputs. It operates with supply voltages ranging from 1.2V to 3.6V, allowing for bidirectional communication between different voltage levels. The device supports maximum data rates of 170 Mbps at lower voltages and up to 320 Mbps when both supply voltages are 1.8V or higher. It features ESD protection exceeding 8000V for the human body model and includes a VCC isolation feature that places all I/O ports in a high-impedance state if either supply voltage is grounded. The transceiver is suitable for applications in personal electronics, industrial, enterprise, and telecom sectors. It is available in multiple package options, including 24-pin TVSOP and TSSOP.

Datasheet Summary
Powered by GS/AI

The SN74AVC8T245DGVR-P is an 8-bit dual-supply bus transceiver designed for configurable voltage translation with 3-state outputs. It operates with supply voltages ranging from 1.2V to 3.6V, allowing for bidirectional communication between different voltage levels. The device supports maximum data rates of 170 Mbps at lower voltages and up to 320 Mbps when both supply voltages are 1.8V or higher. It features ESD protection exceeding 8000V for the human body model and includes a VCC isolation feature that places all I/O ports in a high-impedance state if either supply voltage is grounded. The transceiver is suitable for applications in personal electronics, industrial, enterprise, and telecom sectors. It is available in multiple package options, including 24-pin TVSOP and TSSOP.

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - SN74AVC8T245DGVR-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AVC8T245DGVR-P
Buffers, Drivers, Receivers, Transceivers SN74AVC8T245DGVR-P
Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-TVSOP

Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-TVSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number SN74AVC8T245DGVR-P
Product Name Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 24-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details