Texas Instruments Standard Linear and Logic Bus Transceiver, 4 I/p, Uqfn-16; No. Of Inputs Texas Instruments SN74AVC4T245RSVR

Description
BUS TRANSCEIVER, 4 I/P, UQFN-16; No. of Inputs:4; Output Current:50mA; Propagation Delay:3.1ns; No. of Pins:16Pins; Logic Case Style:UQFN; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
BUS TRANSCEIVER, 4 I/P, UQFN-16; No. of Inputs:4; Output Current:50mA; Propagation Delay:3.1ns; No. of Pins:16Pins; Logic Case Style:UQFN; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bus Transceiver, 4 I/p, Uqfn-16; No. Of Inputs Texas Instruments - 26AJ9270 - Newark, An Avnet Company
Chicago, IL, United States
Bus Transceiver, 4 I/p, Uqfn-16; No. Of Inputs Texas Instruments
26AJ9270
Bus Transceiver, 4 I/p, Uqfn-16; No. Of Inputs Texas Instruments 26AJ9270
BUS TRANSCEIVER, 4 I/P, UQFN-16; No. of Inputs:4; Output Current:50mA; Propagation Delay:3.1ns; No. of Pins:16Pins; Logic Case Style:UQFN; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

BUS TRANSCEIVER, 4 I/P, UQFN-16; No. of Inputs:4; Output Current:50mA; Propagation Delay:3.1ns; No. of Pins:16Pins; Logic Case Style:UQFN; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 26AJ9270
Product Name Bus Transceiver, 4 I/p, Uqfn-16; No. Of Inputs Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details
Translators, Level Shifters - 1727-NCA9617DQ-Q100JTR-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type Open Drain
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details