TRANSCEIVER, NON-INVERT, VQFN-16; Logic Family / Base Number:74AVC4T245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:VQFN; No. of Pins:16Pins; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 42AH2000 |
| Product Name | Transceiver, Non-Invert, Vqfn-16; Logic Family / Base Number Texas Instruments |