Texas Instruments Standard Linear and Logic Ic, 4Bit Bus Transceiver Dual, Smd; No. Of Inputs Texas Instruments SN74AVC4T245PWT

Description
IC, 4BIT BUS TRANSCEIVER DUAL, SMD; No. of Inputs:4; Output Current:12mA; Propagation Delay:3.1ns; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
IC, 4BIT BUS TRANSCEIVER DUAL, SMD; No. of Inputs:4; Output Current:12mA; Propagation Delay:3.1ns; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 4Bit Bus Transceiver Dual, Smd; No. Of Inputs Texas Instruments - 26AJ9269 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4Bit Bus Transceiver Dual, Smd; No. Of Inputs Texas Instruments
26AJ9269
Ic, 4Bit Bus Transceiver Dual, Smd; No. Of Inputs Texas Instruments 26AJ9269
IC, 4BIT BUS TRANSCEIVER DUAL, SMD; No. of Inputs:4; Output Current:12mA; Propagation Delay:3.1ns; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, 4BIT BUS TRANSCEIVER DUAL, SMD; No. of Inputs:4; Output Current:12mA; Propagation Delay:3.1ns; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 26AJ9269
Product Name Ic, 4Bit Bus Transceiver Dual, Smd; No. Of Inputs Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1922407P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Logic - Translators, Level Shifters - MAX9425EHJ+ - Lingto Electronic Limited
Specs
Logic Family ECL; PECL; PECL
View Details