NON INVERTING TRANSCEIVER, TSSOP-16; LOG; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74AVC4T245; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 28AH5029 |
| Product Name | Non Inverting Transceiver, Tssop-16; Log; Logic Device Type Texas Instruments |