4 BIT BUS TRANSCEIVER, TVSOP-16; No. of Inputs:4Inputs; Output Current:50mA; Propagation Delay:3.1ns; No. of Pins:16Pins; Logic Case Style:TVSOP; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | 94T5028 |
| Product Name | 4 Bit Bus Transceiver, Tvsop-16; No. Of Inputs Texas Instruments |
| Features | RoHS |