DUALBIT BUS TRANSCEIVER, 74AVC2T45; Logic Family / Base Number:74AVC2T245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7480 |
| Product Name | Dualbit Bus Transceiver, 74Avc2T45; Logic Family / Base Number Texas Instruments |