LOGIC, BUS TRCVR, 3STATE O/P, 8SSOP; Logic Family / Base Number:74AVC2T245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SSOP; No. of Pins:8Pins; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH1481 |
| Product Name | Logic, Bus Trcvr, 3State O/p, 8Ssop; Logic Family / Base Number Texas Instruments |