Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits SN74AVC2T244EVM

Description
SN74AVC2T244 Logic-Level Translator Interface Evaluation Board
Request a Quote Datasheet
Description
SN74AVC2T244 Logic-Level Translator Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-45842-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-45842-ND
Evaluation and Demonstration Boards and Kits 296-45842-ND
SN74AVC2T244 Logic-Level Translator Interface Evaluation Board

SN74AVC2T244 Logic-Level Translator Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284370-SN74AVC2T244EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284370-SN74AVC2T244EVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284370-SN74AVC2T244EVM
Win Source Part Number: 1284370-SN74AVC2T244 EVM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: 74AVC Type: Interface Package: Box Standard Package: 1 Function: Logic-Level Translator Supplied Contents: Board(s) Primary Attributes: 2 Channel Bi-Directional Embedded: No Utilized IC / Part: SN74AVC2T244 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-45842,SN74AVC2T2 44EVM Base Product Number: 74AVC2T244 RoHS Status: Not applicable

Win Source Part Number: 1284370-SN74AVC2T244EVM
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: 74AVC
Type: Interface
Package: Box
Standard Package: 1
Function: Logic-Level Translator
Supplied Contents: Board(s)
Primary Attributes: 2 Channel Bi-Directional
Embedded: No
Utilized IC / Part: SN74AVC2T244
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-45842,SN74AVC2T244EVM
Base Product Number: 74AVC2T244
RoHS Status: Not applicable

Buy Now Datasheet
EVAL MODULE FOR SN74AVC2T244 Interface Logic-Level Translator No SN74AVC2T244 2 Channel Bi-Directional - SN74AVC2T244EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR SN74AVC2T244 Interface Logic-Level Translator No SN74AVC2T244 2 Channel Bi-Directional
SN74AVC2T244EVM
EVAL MODULE FOR SN74AVC2T244 Interface Logic-Level Translator No SN74AVC2T244 2 Channel Bi-Directional SN74AVC2T244EVM
EVAL MODULE FOR SN74AVC2T244 Interface Logic-Level Translator No SN74AVC2T244 2 Channel Bi-Directional

EVAL MODULE FOR SN74AVC2T244 Interface Logic-Level Translator No SN74AVC2T244 2 Channel Bi-Directional

Supplier's Site
Eval Mod, Voltage Level Translator; Kit Application Type Texas Instruments - 26AJ9262 - Newark, An Avnet Company
Chicago, IL, United States
Eval Mod, Voltage Level Translator; Kit Application Type Texas Instruments
26AJ9262
Eval Mod, Voltage Level Translator; Kit Application Type Texas Instruments 26AJ9262
EVAL MOD, VOLTAGE LEVEL TRANSLATOR; Kit Application Type:Interface; Application Sub Type:Voltage Level Translator; Silicon Manufacturer:Texas Instruments; Silicon Core Number:SN74AVC2T244; Product Range:-; Kit Contents:Eval Board RoHS Compliant: Yes

EVAL MOD, VOLTAGE LEVEL TRANSLATOR; Kit Application Type:Interface; Application Sub Type:Voltage Level Translator; Silicon Manufacturer:Texas Instruments; Silicon Core Number:SN74AVC2T244; Product Range:-; Kit Contents:Eval Board RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SN74AVC2T244EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SN74AVC2T244EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SN74AVC2T244EVM
EVAL MODULE FOR SN74AVC2T244

EVAL MODULE FOR SN74AVC2T244

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-45842-ND 1284370-SN74AVC2T244EVM SN74AVC2T244EVM 26AJ9262 SN74AVC2T244EVM
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EVAL MODULE FOR SN74AVC2T244 Interface Logic-Level Translator No SN74AVC2T244 2 Channel Bi-Directional Eval Mod, Voltage Level Translator; Kit Application Type Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,JSW2-33HDR-75+,MT1818,F - TB-723H-F+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Pro - AS-GNSS-F10N-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2863995 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details