TRANSCEIVER W/ VOLT TRANSLATION, TSSOP56; Logic Device Type:Transceiver, Translating; Logic Family / Base Number:-; Logic Case Style:TSSOP; No. of Pins:56Pins; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Logic IC Family:74AVC; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9264 |
| Product Name | Transceiver W/ Volt Translation, Tssop56; Logic Device Type Texas Instruments |