IC, BUS TRANSCEIVER, 16BIT, 48TSSOP; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74AVC16T245; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 28AH5027 |
| Product Name | Ic, Bus Transceiver, 16Bit, 48Tssop; Logic Device Type Texas Instruments |