Texas Instruments High-Performance Analog Logic IC SN74AVC16T245DGGR

Description
(PRICE/TC) IC, BUS TRANSCEIVER, 16BIT, 48TSSOP; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74AVC16T245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:48PINS; SUPPLY VOLTAGE MIN:1.2V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) IC, BUS TRANSCEIVER, 16BIT, 48TSSOP; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74AVC16T245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:48PINS; SUPPLY VOLTAGE MIN:1.2V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 16804659 - Radwell International
Willingboro, NJ, United States
Logic IC
16804659
Logic IC 16804659
(PRICE/TC) IC, BUS TRANSCEIVER, 16BIT, 48TSSOP; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74AVC16T245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:48PINS; SUPPLY VOLTAGE MIN:1.2V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) IC, BUS TRANSCEIVER, 16BIT, 48TSSOP; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74AVC16T245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:48PINS; SUPPLY VOLTAGE MIN:1.2V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 16804659
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT32D,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers