Manufacturer: Texas Instruments
Win Source Part Number: 1254123-SN74AVC16835
Series: 74AVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 56-TFSOP (0.173", 4.40mm Width)
Number of Circuits: 18-Bit
Mounting: SMD
Logic Type: Universal Bus Driver
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 1.4 V ~ 3.6 V
Family Name: SN74AVC16835
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TVSOP
Alternative Parts (Cross-Reference): PI74AVC16835K; PI74AVC16835KEX; PI74AVC16835KE;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1254123-SN74AVC16835DGVR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74AVC16835DGVR |