Manufacturer: Texas Instruments
Win Source Part Number: 029925-SN74AVC16834D
Packaging: Reel - TR
Number of Circuits: 18-Bit
Mounting: SMD (SMT)
Logic Type: Universal Bus Driver
Current - Output High, Low: 12mA, 12mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 1.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 029925-SN74AVC16834DGGR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74AVC16834DGGR |