Manufacturer: Texas Instruments
Win Source Part Number: 065376-SN74AVC16827D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TVSOP
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-TVSOP
Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-TVSOP
Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-TVSOP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 065376-SN74AVC16827DGVR | 296-9801-1-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AVC16827DGVR | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.2 to 3.6 volts | 1.2 to 3.6 volts |