Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AVC16646DGVR SN74AVC16646DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254121-SN74AVC16646 DGVR Series: 74AVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 1.2 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74AVC16646 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): PI74AVC+16646K; PI74AVC+16646KX; PI74AVC+16646AEX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254121-SN74AVC16646 DGVR Series: 74AVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 1.2 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74AVC16646 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): PI74AVC+16646K; PI74AVC+16646KX; PI74AVC+16646AEX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AVC16646DGVR - 1254121-SN74AVC16646DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AVC16646DGVR
1254121-SN74AVC16646DGVR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AVC16646DGVR 1254121-SN74AVC16646DGVR
Manufacturer: Texas Instruments Win Source Part Number: 1254121-SN74AVC16646 DGVR Series: 74AVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 1.2 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74AVC16646 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): PI74AVC+16646K; PI74AVC+16646KX; PI74AVC+16646AEX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254121-SN74AVC16646DGVR
Series: 74AVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 1.2 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: SN74AVC16646
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TVSOP
Alternative Parts (Cross-Reference): PI74AVC+16646K; PI74AVC+16646KX; PI74AVC+16646AEX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AVC16646DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AVC16646DGVR
Buffers, Drivers, Receivers, Transceivers SN74AVC16646DGVR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TVSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TVSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1254121-SN74AVC16646DGVR SN74AVC16646DGVR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AVC16646DGVR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 56-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - DS481TM/NOPB - 869587-DS481TM/NOPB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details