Texas Instruments SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs SN74AVC16373ZQLR

Description
16-Bit Transparent D-Type Latch With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latch With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - SN74AVC16373ZQLR - Texas Instruments
Dallas, TX, United States
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs
SN74AVC16373ZQLR
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs SN74AVC16373ZQLR
16-Bit Transparent D-Type Latch With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85

16-Bit Transparent D-Type Latch With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Latches - 296-51560-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257330-SN74AVC16373ZQLR
Integrated Circuits (ICs) - Logic - Latches 1257330-SN74AVC16373ZQLR
Win Source Part Number: 1257330-SN74AVC16373 ZQLR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AVC Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Delay Time - Propagation: 7.2ns Voltage - Supply: 1.4V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AVC16373ZQLR,215 6-SN74AVC16373ZQLR,T EXTISSN74AVC16373ZQL R,296-51560-6,296-51 560-1,296-51560-2 Base Product Number: SN74AVC1 Product Status: Obsolete

Win Source Part Number: 1257330-SN74AVC16373ZQLR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74AVC
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Delay Time - Propagation: 7.2ns
Voltage - Supply: 1.4V ~ 3.6V
Package / Case: 56-VFBGA
Supplier Device Package: 56-BGA Microstar Junior (7x4.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AVC16373ZQLR,2156-SN74AVC16373ZQLR,TEXTISSN74AVC16373ZQLR,296-51560-6,296-51560-1,296-51560-2
Base Product Number: SN74AVC1
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AVC16373ZQLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AVC16373ZQLR
Integrated Circuits (ICs) - Logic - Latches SN74AVC16373ZQLR
IC LATCH TRANSP D 16BIT 56BGA

IC LATCH TRANSP D 16BIT 56BGA

Supplier's Site
Logic - Latches - SN74AVC16373ZQLR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AVC16373ZQLR
Logic - Latches SN74AVC16373ZQLR
IC LATCH TRANSP D 16BIT 56BGA

IC LATCH TRANSP D 16BIT 56BGA

Supplier's Site Datasheet
Latches - SN74AVC16373ZQLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AVC16373ZQLR 296-51560-2-ND 1257330-SN74AVC16373ZQLR SN74AVC16373ZQLR SN74AVC16373ZQLR SN74AVC16373ZQLR
Product Name SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3 1.4V ~ 3.6V 1.4V ~ 3.6V 3.6V 3.6V; 1.4V ~ 3.6V
Operating Current 0.0400 mA
Propagation Delay 6.8 ns 7.2 ns 7.2 ns 7.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS563B Octal D-type Transparent Latches With 3-State Outputs - 5962-8870001SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
View Details
SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs - 8302001RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
View Details
3 suppliers
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
2 suppliers