Texas Instruments High-Performance Analog Latches SN74AVC16373GQLR

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-9793-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257329-SN74AVC16373GQLR
Integrated Circuits (ICs) - Logic - Latches 1257329-SN74AVC16373GQLR
Win Source Part Number: 1257329-SN74AVC16373 GQLR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AVC Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Delay Time - Propagation: 7.2ns Voltage - Supply: 1.4V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-9793-1,296-9793 -1R,296-9793-2R,-SN7 4AVC16373GQLRR,296-9 793-1,296-9793-2,-29 6-9793-1,296-9793-6, 296-9793-6R Base Product Number: SN74AVC1 Product Status: Obsolete

Win Source Part Number: 1257329-SN74AVC16373GQLR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74AVC
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Delay Time - Propagation: 7.2ns
Voltage - Supply: 1.4V ~ 3.6V
Package / Case: 56-VFBGA
Supplier Device Package: 56-BGA Microstar Junior (7x4.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-9793-1,296-9793-1R,296-9793-2R,-SN74AVC16373GQLRR,296-9793-1,296-9793-2,-296-9793-1,296-9793-6,296-9793-6R
Base Product Number: SN74AVC1
Product Status: Obsolete

Buy Now Datasheet
Logic - Latches - SN74AVC16373GQLR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AVC16373GQLR
Logic - Latches SN74AVC16373GQLR
IC TRNSP D-TYP LTCH 3-ST 56-BGA

IC TRNSP D-TYP LTCH 3-ST 56-BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AVC16373GQLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AVC16373GQLR
Integrated Circuits (ICs) - Logic - Latches SN74AVC16373GQLR
IC TRNSP D-TYP LTCH 3-ST 56-BGA

IC TRNSP D-TYP LTCH 3-ST 56-BGA

Supplier's Site
Latches - SN74AVC16373GQLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 296-9793-2-ND 1257329-SN74AVC16373GQLR SN74AVC16373GQLR SN74AVC16373GQLR SN74AVC16373GQLR
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 1.4V ~ 3.6V 1.4V ~ 3.6V 3.6V 3.6V; 1.4V ~ 3.6V
Low-level Output Current (Sink) 12 mA 12 mA 12 mA
High-level Output Current (Source) 12 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AC573MTC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54LVTH16373 3.3V ABT 16-Bit Transparent D-type Latches with 3-State Outputs - 5962-9681001QXA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
Latches - 1727-74LVC573AD-Q100JTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
 - 74FCT162511CTPVG - Rochester Electronics
Integrated Device Technology
Specs
Package Type SSOP56; SOP; SSOP
Logic Family CMOS
View Details