Manufacturer: Texas Instruments
Win Source Part Number: 794967-SN74AVC16334D
Series: 74AVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.173", 4.40mm Width)
Number of Circuits: 16-Bit
Mounting: SMD
Logic Type: Universal Bus Driver
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 1.4 V ~ 3.6 V
Family Name: SN74AVC16334
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TVSOP
Alternative Parts (Cross-Reference): 74AVC16334DGGRE4; 74AVC16334DGGRG4; SN74AVC16334DGGR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 794967-SN74AVC16334DGVR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74AVC16334DGVR |