Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AVC16245DGGR SN74AVC16245DGGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029923-SN74AVC16245D GGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 1.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029923-SN74AVC16245D GGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 1.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AVC16245DGGR - 029923-SN74AVC16245DGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AVC16245DGGR
029923-SN74AVC16245DGGR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AVC16245DGGR 029923-SN74AVC16245DGGR
Manufacturer: Texas Instruments Win Source Part Number: 029923-SN74AVC16245D GGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 1.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 029923-SN74AVC16245DGGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 1.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AVC16245DGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AVC16245DGGR
Buffers, Drivers, Receivers, Transceivers SN74AVC16245DGGR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 029923-SN74AVC16245DGGR SN74AVC16245DGGR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AVC16245DGGR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details