IC, DRIVER, OCTAL, SMD; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74AVC16244; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:1.4V; Supply Voltage Max:3.6V; Logic IC Family:74AVC; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers 16bit
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ9260 | SN74AVC16244DGGR |
| Product Name | Ic, Driver, Octal, Smd; Logic Device Type Texas Instruments | Buffers & Line Drivers |