Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AUP3G34RSER

Description
IC BUFFER NON-INVERT 3.6V 8UQFN
Datasheet
Description
IC BUFFER NON-INVERT 3.6V 8UQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP3G34RSER - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUP3G34RSER
Logic - Buffers, Drivers, Receivers, Transceivers SN74AUP3G34RSER
IC BUFFER NON-INVERT 3.6V 8UQFN

IC BUFFER NON-INVERT 3.6V 8UQFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AUP3G34RSER
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51422-QFAC-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32281-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details