Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74AUP3G14YFPR SN74AUP3G14YFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896521-SN74AUP3G14YF PR Series: 74AUP Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 3 Channel Schmitt Trigger 8-DSBGA Package: 8-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: 74AUP3G14 Categories: Integrated Circuits (ICs) Case / Package: 8-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74AUP3G14YFPRD KR, -296-25211-1-ND, -SN74AUP3G14YFPR-NDR , 296-25211-6, 296-25211-2-ND, 296-SN74AUP3G14YFPRC T-ND, 296-SN74AUP3G14YFPRC T, 296-SN74AUP3G14YFPRD KR-ND, 296-25211-1, 296-25211-2, 296-SN74AUP3G14YFPRT R
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896521-SN74AUP3G14YF PR Series: 74AUP Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 3 Channel Schmitt Trigger 8-DSBGA Package: 8-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: 74AUP3G14 Categories: Integrated Circuits (ICs) Case / Package: 8-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74AUP3G14YFPRD KR, -296-25211-1-ND, -SN74AUP3G14YFPR-NDR , 296-25211-6, 296-25211-2-ND, 296-SN74AUP3G14YFPRC T-ND, 296-SN74AUP3G14YFPRC T, 296-SN74AUP3G14YFPRD KR-ND, 296-25211-1, 296-25211-2, 296-SN74AUP3G14YFPRT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AUP3G14YFPR - 896521-SN74AUP3G14YFPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP3G14YFPR
896521-SN74AUP3G14YFPR
Logic - Logic - Gates and Inverters - SN74AUP3G14YFPR 896521-SN74AUP3G14YFPR
Manufacturer: Texas Instruments Win Source Part Number: 896521-SN74AUP3G14YF PR Series: 74AUP Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 3 Channel Schmitt Trigger 8-DSBGA Package: 8-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: 74AUP3G14 Categories: Integrated Circuits (ICs) Case / Package: 8-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74AUP3G14YFPRD KR, -296-25211-1-ND, -SN74AUP3G14YFPR-NDR , 296-25211-6, 296-25211-2-ND, 296-SN74AUP3G14YFPRC T-ND, 296-SN74AUP3G14YFPRC T, 296-SN74AUP3G14YFPRD KR-ND, 296-25211-1, 296-25211-2, 296-SN74AUP3G14YFPRT R

Manufacturer: Texas Instruments
Win Source Part Number: 896521-SN74AUP3G14YFPR
Series: 74AUP
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 3 Channel Schmitt Trigger 8-DSBGA
Package: 8-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AUP3G14
Categories: Integrated Circuits (ICs)
Case / Package: 8-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-SN74AUP3G14YFPRDKR, -296-25211-1-ND, -SN74AUP3G14YFPR-NDR, 296-25211-6, 296-25211-2-ND, 296-SN74AUP3G14YFPRCT-ND, 296-SN74AUP3G14YFPRCT, 296-SN74AUP3G14YFPRDKR-ND, 296-25211-1, 296-25211-2, 296-SN74AUP3G14YFPRTR

Buy Now Datasheet
Singapore, Singapore
SMD 3.6V Logic IC
705-SN74AUP3G14YFPR
SMD 3.6V Logic IC 705-SN74AUP3G14YFPR
Triple Schmitt-Trigger Inverter, 3.6V, CMOS, 6.2ns, Surface Mount Product overview: SN74AUP3G14YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP3G14YFPR can be used for catalog matching and distributor lookup.

Triple Schmitt-Trigger Inverter, 3.6V, CMOS, 6.2ns, Surface Mount Product overview: SN74AUP3G14YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP3G14YFPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74AUP3G14YFPRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP3G14YFPRCT-ND
Gates and Inverters 296-SN74AUP3G14YFPRCT-ND
Inverter IC 3 Channel Schmitt Trigger 8-DSBGA

Inverter IC 3 Channel Schmitt Trigger 8-DSBGA

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP3G14YFPRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP3G14YFPRTR-ND
Gates and Inverters 296-SN74AUP3G14YFPRTR-ND
Inverter IC 3 Channel Schmitt Trigger 8-DSBGA

Inverter IC 3 Channel Schmitt Trigger 8-DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP3G14YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP3G14YFPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP3G14YFPR
IC INVERT SCHMITT 3CH 3IN 8DSBGA

IC INVERT SCHMITT 3CH 3IN 8DSBGA

Supplier's Site
Gates and Inverters - SN74AUP3G14YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP3G14YFPR
Gates and Inverters SN74AUP3G14YFPR
Inverter IC 3 Channel Schmitt Trigger 8-DSBGA

Inverter IC 3 Channel Schmitt Trigger 8-DSBGA

Buy Now
Logic - Gates and Inverters - SN74AUP3G14YFPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP3G14YFPR
Logic - Gates and Inverters SN74AUP3G14YFPR
IC INVERT SCHMITT 3CH 3IN 8DSBGA

IC INVERT SCHMITT 3CH 3IN 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 896521-SN74AUP3G14YFPR 705-SN74AUP3G14YFPR 296-SN74AUP3G14YFPRCT-ND SN74AUP3G14YFPR SN74AUP3G14YFPR SN74AUP3G14YFPR
Product Name Logic - Logic - Gates and Inverters - SN74AUP3G14YFPR SMD 3.6V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter, Schmitt Trigger NOT NOT NOT; Inverter NOT
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IC Package Type BGA; Other; 8-DSBGA Other; 8-XFBGA, DSBGA BGA; Other; 8-XFBGA, DSBGA
Supply Voltage 3.6V 0.8V ~ 3.6V 3.6V 3.6V; 0.8V ~ 3.6V 0.6V ~ 2.29V (Low), 0.1V ~ 0.88V (High)
Inputs 1 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC3G04GTXTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
2 suppliers