Texas Instruments High-Performance Analog Gates and Inverters SN74AUP3G14DCUR

Description
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP
Request a Quote Datasheet
Description
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-SN74AUP3G14DCURCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP3G14DCURCT-ND
Gates and Inverters 296-SN74AUP3G14DCURCT-ND
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP

Inverter IC 3 Channel Schmitt Trigger 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP3G14DCURTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP3G14DCURTR-ND
Gates and Inverters 296-SN74AUP3G14DCURTR-ND
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP

Inverter IC 3 Channel Schmitt Trigger 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP3G14DCURDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP3G14DCURDKR-ND
Gates and Inverters 296-SN74AUP3G14DCURDKR-ND
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP

Inverter IC 3 Channel Schmitt Trigger 8-VSSOP

Buy Now Datasheet
3-Element CMOS Schmitt Trigger Inverter, 8-Pin VSSOP Product overview: SN74AUP3G14DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP3G14DCUR can be used for catalog matching and distributor lookup.

3-Element CMOS Schmitt Trigger Inverter, 8-Pin VSSOP Product overview: SN74AUP3G14DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP3G14DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371061-SN74AUP3G14DCUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371061-SN74AUP3G14DCUR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371061-SN74AUP3G14DCUR
Win Source Part Number: 1371061-SN74AUP3G14D CUR Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AUP Package: Tape & Reel Product Status: Active Features: Schmitt Trigger Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Base Product Number: 74AUP3G14 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0.8V ~ 3.6V Logic Type: Inverter Number of Circuits: 3 Number of Inputs: 3 Current - Quiescent (Max): 500 nA Current - Output High, Low: 4mA, 4mA Input Logic Level - Low: 0.1V ~ 0.88V Input Logic Level - High: 0.6V ~ 2.29V Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF

Win Source Part Number: 1371061-SN74AUP3G14DCUR
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74AUP
Package: Tape & Reel
Product Status: Active
Features: Schmitt Trigger
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Base Product Number: 74AUP3G14
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0.8V ~ 3.6V
Logic Type: Inverter
Number of Circuits: 3
Number of Inputs: 3
Current - Quiescent (Max): 500 nA
Current - Output High, Low: 4mA, 4mA
Input Logic Level - Low: 0.1V ~ 0.88V
Input Logic Level - High: 0.6V ~ 2.29V
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF

Buy Now Datasheet
Gates and Inverters - SN74AUP3G14DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP3G14DCUR
Gates and Inverters SN74AUP3G14DCUR
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP

Inverter IC 3 Channel Schmitt Trigger 8-VSSOP

Buy Now
Logic - Gates and Inverters - SN74AUP3G14DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP3G14DCUR
Logic - Gates and Inverters SN74AUP3G14DCUR
IC INVERT SCHMITT 3CH 3IN 8VSSOP

IC INVERT SCHMITT 3CH 3IN 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP3G14DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP3G14DCUR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP3G14DCUR
IC INVERT SCHMITT 3CH 3IN 8VSSOP

IC INVERT SCHMITT 3CH 3IN 8VSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-SN74AUP3G14DCURCT-ND 705-SN74AUP3G14DCUR 1371061-SN74AUP3G14DCUR SN74AUP3G14DCUR SN74AUP3G14DCUR SN74AUP3G14DCUR
Product Name Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Inverter Schmitt Trigger NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 0.6V ~ 2.29V (Low), 0.1V ~ 0.88V (High) 3.6V
Inputs 3 3 3
Features Schmitt Trigger
Propagation Delay 6.2 ns 6.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 8228714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
Quad 2-input AND gate - 74AHCT08PW,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
11 suppliers