Win Source Part Number: 1259715-SN74AUP3G07R
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AUP
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 4mA
Number of Elements: 3
Number of Bits per Element: 1
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 8-UFQFN
Supplier Device Package: 8-UQFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-27500-1,TEXTISS
Base Product Number: 74AUP3G07
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-UQFN (1.5x1.5)
IC BUFFER NON-INVERT 3.6V 8UQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1259715-SN74AUP3G07RSER | 296-27500-2-ND | SN74AUP3G07RSER |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts |