IC BUFFER NON-INVERT 3.6V 8VSSOP
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1099619-SN74AUP3G07D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 4mA
Number of Elements: 3
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: US8
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| ODG (Origin Data Global) | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | SN74AUP3G07DCUR | 296-25594-2-ND | 1099619-SN74AUP3G07DCUR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP3G07DCUR |
| Package Type | Surface Mount | "8-VFSOP (0.091"", 2.30mm Width)" | US8 |