Texas Instruments Logic - Logic - Gates and Inverters - SN74AUP3G04DCUR SN74AUP3G04DCUR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029922-SN74AUP3G04DC UR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 0.8 V to 3.6 V Alternative Parts (Cross-Reference): SN74AUP3G04RSER; 74AUP3G04GM,125; SN74AUP3G04DCUR; SN74AUP3G04YFPR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029922-SN74AUP3G04DC UR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 0.8 V to 3.6 V Alternative Parts (Cross-Reference): SN74AUP3G04RSER; 74AUP3G04GM,125; SN74AUP3G04DCUR; SN74AUP3G04YFPR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AUP3G04DCUR - 029922-SN74AUP3G04DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP3G04DCUR
029922-SN74AUP3G04DCUR
Logic - Logic - Gates and Inverters - SN74AUP3G04DCUR 029922-SN74AUP3G04DCUR
Manufacturer: Texas Instruments Win Source Part Number: 029922-SN74AUP3G04DC UR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 0.8 V to 3.6 V Alternative Parts (Cross-Reference): SN74AUP3G04RSER; 74AUP3G04GM,125; SN74AUP3G04DCUR; SN74AUP3G04YFPR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029922-SN74AUP3G04DCUR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 0.8 V to 3.6 V
Alternative Parts (Cross-Reference): SN74AUP3G04RSER; 74AUP3G04GM,125; SN74AUP3G04DCUR; SN74AUP3G04YFPR;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 029922-SN74AUP3G04DCUR
Product Name Logic - Logic - Gates and Inverters - SN74AUP3G04DCUR
Package Type US8
Unlock Full Specs
to access all available technical data

Similar Products

1.0GHz Rf Amplifier - 860-QPL9095TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088108QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
Instrumentation Amplifiers - 1901281 - RS Components, Ltd.
Specs
Device Type Instrumentation Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details