Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AUP2G34DSFR

Description
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-SN74AUP2G34DSFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AUP2G34DSFRDKR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AUP2G34DSFRDKR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)

Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74AUP2G34DSFRCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AUP2G34DSFRCT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AUP2G34DSFRCT-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)

Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74AUP2G34DSFRTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AUP2G34DSFRTR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AUP2G34DSFRTR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)

Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259724-SN74AUP2G34DSFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259724-SN74AUP2G34DSFR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259724-SN74AUP2G34DSFR
Win Source Part Number: 1259724-SN74AUP2G34D SFR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AUP Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Number of Elements: 2 Number of Bits per Element: 1 Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFDFN Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AUP2G34DSFR ,TEXTISSN74AUP2G34DS FR,296-25620-1,-296- 25620-1,296-25620-2, 296-25620-6,-SN74AUP 2G34DSFRR Base Product Number: 74AUP2G34

Win Source Part Number: 1259724-SN74AUP2G34DSFR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AUP
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 2
Number of Bits per Element: 1
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AUP2G34DSFR,TEXTISSN74AUP2G34DSFR,296-25620-1,-296-25620-1,296-25620-2,296-25620-6,-SN74AUP2G34DSFRR
Base Product Number: 74AUP2G34

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AUP2G34DSFR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74AUP2G34DSFR
Buffers, Drivers, Receivers, Transceivers SN74AUP2G34DSFR
IC BUFFER NON-INVERT 3.6V 6SON

IC BUFFER NON-INVERT 3.6V 6SON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-SN74AUP2G34DSFRDKR-ND 1259724-SN74AUP2G34DSFR SN74AUP2G34DSFR
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 3.6 volts 0.8000 to 3.6 volts
Unlock Full Specs
to access all available technical data