Win Source Part Number: 1259719-SN74AUP2G34D
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AUP
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 2
Number of Bits per Element: 1
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-27370-6,-296-273
Base Product Number: 74AUP2G34
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6
IC BUF NON-INVERT 3.6V SC70-6
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1259719-SN74AUP2G34DCKR | 296-27370-6-ND | SN74AUP2G34DCKR |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts |